Panasonic Res, Metal Film (Thin Film), 2K7, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB272V

Description
RES, METAL FILM (THIN FILM), 2K7, 0.1%, 0.25W, 1206; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K7, 0.1%, 0.25W, 1206; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K7, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2071 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K7, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2071
Res, Metal Film (Thin Film), 2K7, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2071
RES, METAL FILM (THIN FILM), 2K7, 0.1%, 0.25W, 1206; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K7, 0.1%, 0.25W, 1206; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-8AEB272V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB272V
Chip Resistor - Surface Mount ERA-8AEB272V
RES SMD 2.7K OHM 0.1% 1/4W 1206

RES SMD 2.7K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 12T2071 ERA-8AEB272V
Product Name Res, Metal Film (Thin Film), 2K7, 0.1%, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2700 ohms 2700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details