Panasonic SMD 150V 250mW Resistor ERA-8AEB2673V

Description
267kR 0.1% 150V 250mW 1206 SMD Thin Film Resistor Product overview: ERA-8AEB2673V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2673V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
267kR 0.1% 150V 250mW 1206 SMD Thin Film Resistor Product overview: ERA-8AEB2673V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2673V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150V 250mW Resistor - 52-ERA-8AEB2673V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 250mW Resistor
52-ERA-8AEB2673V
SMD 150V 250mW Resistor 52-ERA-8AEB2673V
267kR 0.1% 150V 250mW 1206 SMD Thin Film Resistor Product overview: ERA-8AEB2673V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2673V can be used for catalog matching and distributor lookup.

267kR 0.1% 150V 250mW 1206 SMD Thin Film Resistor Product overview: ERA-8AEB2673V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2673V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057561-ERA-8AEB2673V
Resistors - Chip Resistor - Surface Mount 1057561-ERA-8AEB2673V
Win Source Part Number: 1057561-ERA-8AEB2673 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 267 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RP73D2B267KBTG; RT1206BRD07267KL; ERA8AEB274V; ERA-8AEB2743V; RT1206BRD07261KL; TNPW1206249KBEEA; TNPW1206249KBEENERA8 AEB2673V; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P267KBCCT,P267KBCDKR ,ERA8AEB2673V,ERA-8A EB2673P,P267KBCTR Base Product Number: ERA-8AEB

Win Source Part Number: 1057561-ERA-8AEB2673V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 267 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): RP73D2B267KBTG; RT1206BRD07267KL; ERA8AEB274V; ERA-8AEB2743V; RT1206BRD07261KL; TNPW1206249KBEEA; TNPW1206249KBEENERA8AEB2673V;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P267KBCCT,P267KBCDKR,ERA8AEB2673V,ERA-8AEB2673P,P267KBCTR
Base Product Number: ERA-8AEB

Buy Now Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 267 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0031 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 267 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0031
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 267 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0031
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 267 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 267 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 267 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1047 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 267 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1047
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 267 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1047
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 267 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 267 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-8AEB2673V 1057561-ERA-8AEB2673V 56W0031
Product Name SMD 150V 250mW Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 267 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Resistance Range 267000 ohms 267000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
5 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details