Panasonic Res, Metal Film (Thin Film), 26K7, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB2672V

Description
RES, METAL FILM (THIN FILM), 26K7, 0.1%, 0.25W, 1206; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 26K7, 0.1%, 0.25W, 1206; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 26K7, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7635 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 26K7, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7635
Res, Metal Film (Thin Film), 26K7, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7635
RES, METAL FILM (THIN FILM), 26K7, 0.1%, 0.25W, 1206; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 26K7, 0.1%, 0.25W, 1206; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 26.7 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1046 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 26.7 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1046
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 26.7 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1046
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 26.7 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 26.7 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93T7635 31X1046
Product Name Res, Metal Film (Thin Film), 26K7, 0.1%, 0.25W, 1206; Resistance Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 26.7 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 26700 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers