Panasonic Resistors - Chip Resistor - Surface Mount ERA-8AEB2671V

Description
Win Source Part Number: 1057560-ERA-8AEB2671 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 2.67 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RP73D2B2K67BTG; TNPW12062K67BEEN; ERA8AEB2551V; RT1206BRD072K74L; RT1206BRD072K49L; RT1206BRD072K7L; ERA8AEB272VERA8AEB26 71V; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P2.67KBCCT,P2.67KBCD KR,ERA8AEB2671V,ERA- 8AEB2671P,P2.67KBCTR Base Product Number: ERA-8AEB
Request a Quote Datasheet
Description
Win Source Part Number: 1057560-ERA-8AEB2671 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 2.67 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RP73D2B2K67BTG; TNPW12062K67BEEN; ERA8AEB2551V; RT1206BRD072K74L; RT1206BRD072K49L; RT1206BRD072K7L; ERA8AEB272VERA8AEB26 71V; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P2.67KBCCT,P2.67KBCD KR,ERA8AEB2671V,ERA- 8AEB2671P,P2.67KBCTR Base Product Number: ERA-8AEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057560-ERA-8AEB2671V
Resistors - Chip Resistor - Surface Mount 1057560-ERA-8AEB2671V
Win Source Part Number: 1057560-ERA-8AEB2671 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 2.67 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RP73D2B2K67BTG; TNPW12062K67BEEN; ERA8AEB2551V; RT1206BRD072K74L; RT1206BRD072K49L; RT1206BRD072K7L; ERA8AEB272VERA8AEB26 71V; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P2.67KBCCT,P2.67KBCD KR,ERA8AEB2671V,ERA- 8AEB2671P,P2.67KBCTR Base Product Number: ERA-8AEB

Win Source Part Number: 1057560-ERA-8AEB2671V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.67 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): RP73D2B2K67BTG; TNPW12062K67BEEN; ERA8AEB2551V; RT1206BRD072K74L; RT1206BRD072K49L; RT1206BRD072K7L; ERA8AEB272VERA8AEB2671V;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P2.67KBCCT,P2.67KBCDKR,ERA8AEB2671V,ERA-8AEB2671P,P2.67KBCTR
Base Product Number: ERA-8AEB

Buy Now Datasheet
SMD 4W 150V Resistor - 52-ERA-8AEB2671V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 150V Resistor
52-ERA-8AEB2671V
SMD 4W 150V Resistor 52-ERA-8AEB2671V
2.67kR 0.1% 1/4W 150V 1206 SMD Thin Film Resistor Product overview: ERA-8AEB2671V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2671V can be used for catalog matching and distributor lookup.

2.67kR 0.1% 1/4W 150V 1206 SMD Thin Film Resistor Product overview: ERA-8AEB2671V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2671V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K67, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7634 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K67, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7634
Res, Metal Film (Thin Film), 2K67, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7634
RES, METAL FILM (THIN FILM), 2K67, 0.1%, 0.25W, 1206; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K67, 0.1%, 0.25W, 1206; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057560-ERA-8AEB2671V 52-ERA-8AEB2671V 93T7634
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W 150V Resistor Res, Metal Film (Thin Film), 2K67, 0.1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 2670 ohms 2670 ohms 2670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8252FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers