Panasonic Res, Metal Film (Thin Film), 255K, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB2553V

Description
RES, METAL FILM (THIN FILM), 255K, 0.1%, 0.25W, 1206; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 255K, 0.1%, 0.25W, 1206; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 255K, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7631 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 255K, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7631
Res, Metal Film (Thin Film), 255K, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7631
RES, METAL FILM (THIN FILM), 255K, 0.1%, 0.25W, 1206; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 255K, 0.1%, 0.25W, 1206; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 255 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1039 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 255 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1039
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 255 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1039
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 255 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 255 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93T7631 31X1039
Product Name Res, Metal Film (Thin Film), 255K, 0.1%, 0.25W, 1206; Resistance Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 255 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details