Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 25.5 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB2552V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 25.5 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 25.5 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 25.5 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0027 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 25.5 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0027
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 25.5 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0027
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 25.5 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 25.5 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 25.5 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1038 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 25.5 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1038
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 25.5 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1038
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 25.5 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 25.5 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0027
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 25.5 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers