Panasonic RES SMD 249K OHM 0.1% 1/4W 1206 ERA-8AEB2493V

Description
RES SMD 249K OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 249K OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 249K OHM 0.1% 1/4W 1206 - 590-ERA-8AEB2493V - Utmel Electronic Limited
Hong Kong, China
RES SMD 249K OHM 0.1% 1/4W 1206
590-ERA-8AEB2493V
RES SMD 249K OHM 0.1% 1/4W 1206 590-ERA-8AEB2493V
RES SMD 249K OHM 0.1% 1/4W 1206

RES SMD 249K OHM 0.1% 1/4W 1206

Supplier's Site
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic - 56W0025 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic
56W0025
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic 56W0025
THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

Supplier's Site
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic - 31X1035 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic
31X1035
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic 31X1035
THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERA-8AEB2493V 56W0025
Product Name RES SMD 249K OHM 0.1% 1/4W 1206 Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details