Panasonic SMD 249 Ohm 4W 300V Resistor ERA-8AEB2490V

Description
249 Ohm 0.1% 1/4W 1206 SMD Thin Film Resistor, 300V Product overview: ERA-8AEB2490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 Ohm, 4W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 Ohm, 4W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2490V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
249 Ohm 0.1% 1/4W 1206 SMD Thin Film Resistor, 300V Product overview: ERA-8AEB2490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 Ohm, 4W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 Ohm, 4W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2490V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 249 Ohm 4W 300V Resistor - 52-ERA-8AEB2490V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 249 Ohm 4W 300V Resistor
52-ERA-8AEB2490V
SMD 249 Ohm 4W 300V Resistor 52-ERA-8AEB2490V
249 Ohm 0.1% 1/4W 1206 SMD Thin Film Resistor, 300V Product overview: ERA-8AEB2490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 Ohm, 4W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 Ohm, 4W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2490V can be used for catalog matching and distributor lookup.

249 Ohm 0.1% 1/4W 1206 SMD Thin Film Resistor, 300V Product overview: ERA-8AEB2490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 Ohm, 4W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 Ohm, 4W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2490V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326755-ERA-8AEB2490V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326755-ERA-8AEB2490V
Resistors - Chip Resistor - Surface Mount 1326755-ERA-8AEB2490V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326755-ERA-8AEB2490 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 249 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P249BCDKR,ERA-8AEB24 90P,P249BCTR,ERA8AEB 2490V,P249BCCT Base Product Number: ERA-8AEB RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326755-ERA-8AEB2490V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 249 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P249BCDKR,ERA-8AEB2490P,P249BCTR,ERA8AEB2490V,P249BCCT
Base Product Number: ERA-8AEB
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic - 56W0024 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic
56W0024
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic 56W0024
THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic - 31X1032 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic
31X1032
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic 31X1032
THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-8AEB2490V 1326755-ERA-8AEB2490V 56W0024
Product Name SMD 249 Ohm 4W 300V Resistor Resistors - Chip Resistor - Surface Mount Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic
Resistance Range 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1184FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details