Panasonic RES SMD 24K OHM 0.1% 1/4W 1206 ERA-8AEB243V

Description
RES SMD 24K OHM 0.1% 1/4W 1206
Description
RES SMD 24K OHM 0.1% 1/4W 1206

Suppliers

Company
Product
Description
Supplier Links
RES SMD 24K OHM 0.1% 1/4W 1206 - 590-ERA-8AEB243V - Utmel Electronic Limited
Hong Kong, China
RES SMD 24K OHM 0.1% 1/4W 1206
590-ERA-8AEB243V
RES SMD 24K OHM 0.1% 1/4W 1206 590-ERA-8AEB243V
RES SMD 24K OHM 0.1% 1/4W 1206

RES SMD 24K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERA-8AEB243V
Product Name RES SMD 24K OHM 0.1% 1/4W 1206
Configuration Single Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 24000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details