RES, METAL FILM (THIN FILM), 243K, 0.1%, 0.25W, 1206; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
RES SMD 243K OHM 0.1% 1/4W 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 93T7627 | ERA-8AEB2433V |
| Product Name | Res, Metal Film (Thin Film), 243K, 0.1%, 0.25W, 1206; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | |
| Resistance Range | 243000 ohms | 243000 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |