Panasonic Res, Metal Film (Thin Film), 24K3, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB2432V

Description
RES, METAL FILM (THIN FILM), 24K3, 0.1%, 0.25W, 1206; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 24K3, 0.1%, 0.25W, 1206; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 24K3, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7626 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 24K3, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7626
Res, Metal Film (Thin Film), 24K3, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7626
RES, METAL FILM (THIN FILM), 24K3, 0.1%, 0.25W, 1206; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 24K3, 0.1%, 0.25W, 1206; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7626
Product Name Res, Metal Film (Thin Film), 24K3, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 24300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details