Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.43 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB2431V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.43 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.43 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.43 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0023 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.43 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0023
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.43 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0023
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.43 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.43 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.43 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1029 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.43 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1029
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.43 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1029
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.43 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.43 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0023
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.43 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details