Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 243 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB2430V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 243 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 243 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 243 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0022 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 243 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0022
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 243 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0022
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 243 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 243 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 243 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1028 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 243 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1028
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 243 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1028
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 243 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 243 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0022
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 243 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details