Panasonic Res, Metal Film (Thin Film), 2K4, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB242V

Description
RES, METAL FILM (THIN FILM), 2K4, 0.1%, 0.25W, 1206; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 2K4, 0.1%, 0.25W, 1206; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K4, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2067 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K4, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2067
Res, Metal Film (Thin Film), 2K4, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2067
RES, METAL FILM (THIN FILM), 2K4, 0.1%, 0.25W, 1206; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K4, 0.1%, 0.25W, 1206; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12T2067
Product Name Res, Metal Film (Thin Film), 2K4, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2400 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details