Panasonic Res, Metal Film (Thin Film), 23K7, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB2372V

Description
RES, METAL FILM (THIN FILM), 23K7, 0.1%, 0.25W, 1206; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 23K7, 0.1%, 0.25W, 1206; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 23K7, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7624 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 23K7, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7624
Res, Metal Film (Thin Film), 23K7, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7624
RES, METAL FILM (THIN FILM), 23K7, 0.1%, 0.25W, 1206; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 23K7, 0.1%, 0.25W, 1206; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7624
Product Name Res, Metal Film (Thin Film), 23K7, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 23700 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details