Panasonic Res, Metal Film (Thin Film), 22K6, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB2262V

Description
RES, METAL FILM (THIN FILM), 22K6, 0.1%, 0.25W, 1206; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 22K6, 0.1%, 0.25W, 1206; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 22K6, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7621 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 22K6, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7621
Res, Metal Film (Thin Film), 22K6, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7621
RES, METAL FILM (THIN FILM), 22K6, 0.1%, 0.25W, 1206; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 22K6, 0.1%, 0.25W, 1206; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7621
Product Name Res, Metal Film (Thin Film), 22K6, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 22600 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details