Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 226 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB2260V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 226 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 226 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 226 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1016 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 226 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1016
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 226 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1016
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 226 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 226 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 226 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0016 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 226 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0016
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 226 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0016
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 226 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 226 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1016
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 226 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details