Panasonic Chip Resistor - Surface Mount ERA-8AEB2212V

Description
RES SMD 22.1K OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 22.1K OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8AEB2212V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB2212V
Chip Resistor - Surface Mount ERA-8AEB2212V
RES SMD 22.1K OHM 0.1% 1/4W 1206

RES SMD 22.1K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 22K1, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7619 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 22K1, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7619
Res, Metal Film (Thin Film), 22K1, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7619
RES, METAL FILM (THIN FILM), 22K1, 0.1%, 0.25W, 1206; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 22K1, 0.1%, 0.25W, 1206; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-8AEB2212V 93T7619
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 22K1, 0.1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 22100 ohms 22100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details