Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 221 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB2210V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 221 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 221 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 221 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1012 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 221 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1012
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 221 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1012
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 221 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 221 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 221 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0014 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 221 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0014
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 221 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0014
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 221 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 221 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1012
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 221 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details