Panasonic SMD 250mW 150V Resistor ERA-8AEB2150V

Description
215R 0.1% SMD Chip Resistor, 1206, 250mW, 150V, Thin Film Product overview: ERA-8AEB2150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2150V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
215R 0.1% SMD Chip Resistor, 1206, 250mW, 150V, Thin Film Product overview: ERA-8AEB2150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2150V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 250mW 150V Resistor - 52-ERA-8AEB2150V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250mW 150V Resistor
52-ERA-8AEB2150V
SMD 250mW 150V Resistor 52-ERA-8AEB2150V
215R 0.1% SMD Chip Resistor, 1206, 250mW, 150V, Thin Film Product overview: ERA-8AEB2150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2150V can be used for catalog matching and distributor lookup.

215R 0.1% SMD Chip Resistor, 1206, 250mW, 150V, Thin Film Product overview: ERA-8AEB2150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2150V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057558-ERA-8AEB2150V
Resistors - Chip Resistor - Surface Mount 1057558-ERA-8AEB2150V
Win Source Part Number: 1057558-ERA-8AEB2150 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 215 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RP73D2B215RBTG; RT1206BRD07200RL; ERA-8AEB1960V; RT1206BRD07196RL; RT1206BRD07220RL; ERA8AEB201V; ERA8AEB221VERA8AEB21 50V; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA8AEB2150V,P215BCC T,P215BCDKR,P215BCTR ,ERA-8AEB2150P Base Product Number: ERA-8AEB

Win Source Part Number: 1057558-ERA-8AEB2150V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 215 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): RP73D2B215RBTG; RT1206BRD07200RL; ERA-8AEB1960V; RT1206BRD07196RL; RT1206BRD07220RL; ERA8AEB201V; ERA8AEB221VERA8AEB2150V;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA8AEB2150V,P215BCCT,P215BCDKR,P215BCTR,ERA-8AEB2150P
Base Product Number: ERA-8AEB

Buy Now Datasheet
Res, Metal Film (Thin Film), 215R, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7617 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 215R, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7617
Res, Metal Film (Thin Film), 215R, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7617
RES, METAL FILM (THIN FILM), 215R, 0.1%, 0.25W, 1206; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 215R, 0.1%, 0.25W, 1206; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-8AEB2150V 1057558-ERA-8AEB2150V 93T7617
Product Name SMD 250mW 150V Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 215R, 0.1%, 0.25W, 1206; Resistance Panasonic
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 300 volts 150 volts
Operating AC Voltage 300 volts 150 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details