Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 210 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB2100V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 210 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 210 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 210 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0008 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 210 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0008
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 210 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0008
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 210 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 210 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 210 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1004 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 210 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1004
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 210 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1004
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 210 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 210 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0008
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 210 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details