Panasonic Chip Resistor - Surface Mount ERA-8AEB204V

Description
RES SMD 200K OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 200K OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8AEB204V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB204V
Chip Resistor - Surface Mount ERA-8AEB204V
RES SMD 200K OHM 0.1% 1/4W 1206

RES SMD 200K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 200K, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2064 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 200K, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2064
Res, Metal Film (Thin Film), 200K, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2064
RES, METAL FILM (THIN FILM), 200K, 0.1%, 0.25W, 1206; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 200K, 0.1%, 0.25W, 1206; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-8AEB204V 12T2064
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 200K, 0.1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 200000 ohms 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers