Panasonic SMD 0.25W 150V Resistor ERA-8AEB203V

Description
20kR 0.1% 1206 SMD Thin Film Resistor 0.25W 150V Product overview: ERA-8AEB203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB203V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20kR 0.1% 1206 SMD Thin Film Resistor 0.25W 150V Product overview: ERA-8AEB203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB203V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 150V Resistor - 52-ERA-8AEB203V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 150V Resistor
52-ERA-8AEB203V
SMD 0.25W 150V Resistor 52-ERA-8AEB203V
20kR 0.1% 1206 SMD Thin Film Resistor 0.25W 150V Product overview: ERA-8AEB203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB203V can be used for catalog matching and distributor lookup.

20kR 0.1% 1206 SMD Thin Film Resistor 0.25W 150V Product overview: ERA-8AEB203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB203V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326867-ERA-8AEB203V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326867-ERA-8AEB203V
Resistors - Chip Resistor - Surface Mount 1326867-ERA-8AEB203V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326867-ERA-8AEB203V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P20KBCCT,ERA8AEB203V ,P20KBCTR,ERA-8AEB20 3P,P20KBCDKR Base Product Number: ERA-8AEB RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326867-ERA-8AEB203V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 20 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P20KBCCT,ERA8AEB203V,P20KBCTR,ERA-8AEB203P,P20KBCDKR
Base Product Number: ERA-8AEB
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Metal Film (Thin Film), 20K, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2063 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 20K, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2063
Res, Metal Film (Thin Film), 20K, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2063
RES, METAL FILM (THIN FILM), 20K, 0.1%, 0.25W, 1206; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 20K, 0.1%, 0.25W, 1206; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 20K, 0.1%, 0.25W, 1206, Reel; Resistance Panasonic - 01X1425 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 20K, 0.1%, 0.25W, 1206, Reel; Resistance Panasonic
01X1425
Res, Metal Film (Thin Film), 20K, 0.1%, 0.25W, 1206, Reel; Resistance Panasonic 01X1425
RES, METAL FILM (THIN FILM), 20K, 0.1%, 0.25W, 1206, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 20K, 0.1%, 0.25W, 1206, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-8AEB203V 1326867-ERA-8AEB203V 12T2063 01X1425
Product Name SMD 0.25W 150V Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 20K, 0.1%, 0.25W, 1206; Resistance Panasonic Res, Metal Film (Thin Film), 20K, 0.1%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details