Panasonic Res, Metal Film (Thin Film), 1K91, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB1911V

Description
RES, METAL FILM (THIN FILM), 1K91, 0.1%, 0.25W, 1206; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K91, 0.1%, 0.25W, 1206; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K91, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7611 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K91, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7611
Res, Metal Film (Thin Film), 1K91, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7611
RES, METAL FILM (THIN FILM), 1K91, 0.1%, 0.25W, 1206; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K91, 0.1%, 0.25W, 1206; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-8AEB1911V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-8AEB1911V
Resistors - Chip Resistor - Surface Mount ERA-8AEB1911V
RES SMD 1.91K OHM 0.1% 1/4W 1206

RES SMD 1.91K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 93T7611 ERA-8AEB1911V
Product Name Res, Metal Film (Thin Film), 1K91, 0.1%, 0.25W, 1206; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 1910 ohms 1910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details