Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 191 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB1910V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 191 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 191 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 191 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 55W9999 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 191 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
55W9999
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 191 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 55W9999
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 191 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 191 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 191 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X0992 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 191 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X0992
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 191 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X0992
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 191 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 191 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W9999
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 191 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details