Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.87 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB1871V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.87 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.87 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.87 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 55W9997 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.87 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
55W9997
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.87 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 55W9997
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.87 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.87 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.87 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X0989 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.87 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X0989
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.87 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X0989
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.87 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.87 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W9997
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.87 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details