Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 187 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB1870V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 187 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 187 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 187 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 55W9996 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 187 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
55W9996
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 187 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 55W9996
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 187 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 187 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 187 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X0988 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 187 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X0988
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 187 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X0988
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 187 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 187 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W9996
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 187 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details