Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 178 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB1780V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 178 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 178 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 178 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X0980 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 178 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X0980
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 178 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X0980
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 178 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 178 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 178 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 55W9990 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 178 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
55W9990
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 178 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 55W9990
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 178 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 178 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X0980
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 178 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details