Panasonic Res, Metal Film (Thin Film), 1K74, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB1741V

Description
RES, METAL FILM (THIN FILM), 1K74, 0.1%, 0.25W, 1206; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K74, 0.1%, 0.25W, 1206; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K74, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7607 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K74, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7607
Res, Metal Film (Thin Film), 1K74, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7607
RES, METAL FILM (THIN FILM), 1K74, 0.1%, 0.25W, 1206; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K74, 0.1%, 0.25W, 1206; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7607
Product Name Res, Metal Film (Thin Film), 1K74, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1740 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details