RES, METAL FILM (THIN FILM), 169K, 0.1%, 0.25W, 1206; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 93T7606 |
| Product Name | Res, Metal Film (Thin Film), 169K, 0.1%, 0.25W, 1206; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 169000 ohms |
| Tolerance | 0.1000 +/- % |