Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 169 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB1690V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 169 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 169 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 169 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 55W9986 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 169 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
55W9986
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 169 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 55W9986
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 169 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 169 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 169 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X0972 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 169 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X0972
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 169 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X0972
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 169 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 169 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W9986
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 169 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details