The Win Source Electronics part number 1057555-ERA-8AEB1652
1206 16.5kR 0.1% 1/4W Thin Film SMD Resistor Product overview: ERA-8AEB1652V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB1652V can be used for catalog matching and distributor lookup.
Win Source Part Number: 1057555-ERA-8AEB1652
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 16.5 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): 1-1879226-8; RT1206BRD0716KL; RT1206BRD0715KL; RT1206BRD0718KL; ERA8AEB153V; ERA8AEB163V; ERA8AEB183VERA8AEB16
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P16.5KBCTR,P16.5KBCD
Base Product Number: ERA-8AEB
RES, METAL FILM (THIN FILM), 16K5, 0.1%, 0.25W, 1206; Resistance:16.5kohm;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERA-8AEB1652V | 1057555-ERA-8AEB1652V | 93T7603 |
| Product Name | SMD 4W Resistor | Resistors - Chip Resistor - Surface Mount | Res, Metal Film (Thin Film), 16K5, 0.1%, 0.25W, 1206; Resistance Panasonic |
| Resistance Range | 16500 ohms | 16500 ohms | 16500 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Operating DC Voltage | 300 volts | 150 volts | |
| Operating AC Voltage | 300 volts | 150 volts | |
| Standards and Certifications | RoHS | RoHS |