Panasonic PANASONIC ERA8AEB164V RESISTOR, 1206, 0.1%, 0.25W, 160K ERA-8AEB164V

Description
PANASONIC ERA8AEB164V RESISTOR, 1206, 0.1%, 0.25W, 160K
Datasheet
Description
PANASONIC ERA8AEB164V RESISTOR, 1206, 0.1%, 0.25W, 160K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PANASONIC ERA8AEB164V RESISTOR, 1206, 0.1%, 0.25W, 160K - 590-ERA-8AEB164V - Utmel Electronic Limited
Hong Kong, China
PANASONIC ERA8AEB164V RESISTOR, 1206, 0.1%, 0.25W, 160K
590-ERA-8AEB164V
PANASONIC ERA8AEB164V RESISTOR, 1206, 0.1%, 0.25W, 160K 590-ERA-8AEB164V
PANASONIC ERA8AEB164V RESISTOR, 1206, 0.1%, 0.25W, 160K

PANASONIC ERA8AEB164V RESISTOR, 1206, 0.1%, 0.25W, 160K

Supplier's Site
Res, Metal Film (Thin Film), 160K, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2056 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 160K, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2056
Res, Metal Film (Thin Film), 160K, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2056
RES, METAL FILM (THIN FILM), 160K, 0.1%, 0.25W, 1206; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 160K, 0.1%, 0.25W, 1206; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERA-8AEB164V 12T2056
Product Name PANASONIC ERA8AEB164V RESISTOR, 1206, 0.1%, 0.25W, 160K Res, Metal Film (Thin Film), 160K, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206; 1206 [3216 Metric]
Resistance Range 160000 ohms 160000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details