Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 162 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB1620V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 162 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 162 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 162 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 55W9982 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 162 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
55W9982
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 162 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 55W9982
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 162 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 162 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 162 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X0965 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 162 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X0965
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 162 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X0965
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 162 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 162 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W9982
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 162 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers