Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 158 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB1583V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 158 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 158 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 158 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 55W9981 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 158 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
55W9981
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 158 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 55W9981
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 158 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 158 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 158 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X0964 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 158 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X0964
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 158 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X0964
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 158 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 158 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W9981
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 158 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details