THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES
THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES
RES SMD 154K OHM 0.1% 1/4W 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 55W9979 | ERA-8AEB1543V |
| Product Name | Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206 | |
| Standards and Certifications | RoHS |