Panasonic Chip Resistor - Surface Mount - ERA-8AEB1541V ERA-8AEB1541V

Description
Manufacturer: Panasonic Win Source Part Number: 870826-ERA-8AEB1541V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.54KBCTR, P1.54KBCCT, P1.54KBCDKR, ERA8AEB1541V, ERA-8AEB1541P
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870826-ERA-8AEB1541V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.54KBCTR, P1.54KBCCT, P1.54KBCDKR, ERA8AEB1541V, ERA-8AEB1541P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8AEB1541V
870826-ERA-8AEB1541V
Chip Resistor - Surface Mount - ERA-8AEB1541V 870826-ERA-8AEB1541V
Manufacturer: Panasonic Win Source Part Number: 870826-ERA-8AEB1541V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.54KBCTR, P1.54KBCCT, P1.54KBCDKR, ERA8AEB1541V, ERA-8AEB1541P

Manufacturer: Panasonic
Win Source Part Number: 870826-ERA-8AEB1541V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P1.54KBCTR, P1.54KBCCT, P1.54KBCDKR, ERA8AEB1541V, ERA-8AEB1541P

Buy Now Datasheet
SMD 150V 250mW Resistor - 52-ERA-8AEB1541V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 250mW Resistor
52-ERA-8AEB1541V
SMD 150V 250mW Resistor 52-ERA-8AEB1541V
1.54kR 0.1% 150V 250mW 1206 SMD Thin Film Resistor Product overview: ERA-8AEB1541V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB1541V can be used for catalog matching and distributor lookup.

1.54kR 0.1% 150V 250mW 1206 SMD Thin Film Resistor Product overview: ERA-8AEB1541V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB1541V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-8AEB1541V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB1541V
Chip Resistor - Surface Mount ERA-8AEB1541V
RES SMD 1.54K OHM 0.1% 1/4W 1206

RES SMD 1.54K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, Metal Film (Thin Film) Film, 1206, 1.54Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic - 01X1423 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film) Film, 1206, 1.54Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic
01X1423
Res, Metal Film (Thin Film) Film, 1206, 1.54Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic 01X1423
RES, METAL FILM (THIN FILM) FILM, 1206, 1.54KOHM, 0.1%, 0.25W, FULL REEL; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM) FILM, 1206, 1.54KOHM, 0.1%, 0.25W, FULL REEL; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 870826-ERA-8AEB1541V 52-ERA-8AEB1541V ERA-8AEB1541V 01X1423
Product Name Chip Resistor - Surface Mount - ERA-8AEB1541V SMD 150V 250mW Resistor Chip Resistor - Surface Mount Res, Metal Film (Thin Film) Film, 1206, 1.54Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 1540 ohms 1540 ohms 1540 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573224 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details