Panasonic Resistors - Chip Resistor - Surface Mount ERA-8AEB153V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326858-ERA-8AEB153V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P15KBCDKR,P15KBCTR-N D,P15KBCTR,10-ERA-8A EB153VTR,ERA8AEB153V ,P15KBCCT,P15KBCCT-N D,P15KBCDKR-ND,10-ER A-8AEB153VDKR,ERA-8A EB153P,10-ERA-8AEB15 3VCT Base Product Number: ERA-8AEB RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326858-ERA-8AEB153V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P15KBCDKR,P15KBCTR-N D,P15KBCTR,10-ERA-8A EB153VTR,ERA8AEB153V ,P15KBCCT,P15KBCCT-N D,P15KBCDKR-ND,10-ER A-8AEB153VDKR,ERA-8A EB153P,10-ERA-8AEB15 3VCT Base Product Number: ERA-8AEB RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326858-ERA-8AEB153V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326858-ERA-8AEB153V
Resistors - Chip Resistor - Surface Mount 1326858-ERA-8AEB153V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326858-ERA-8AEB153V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P15KBCDKR,P15KBCTR-N D,P15KBCTR,10-ERA-8A EB153VTR,ERA8AEB153V ,P15KBCCT,P15KBCCT-N D,P15KBCDKR-ND,10-ER A-8AEB153VDKR,ERA-8A EB153P,10-ERA-8AEB15 3VCT Base Product Number: ERA-8AEB RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326858-ERA-8AEB153V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 15 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P15KBCDKR,P15KBCTR-ND,P15KBCTR,10-ERA-8AEB153VTR,ERA8AEB153V,P15KBCCT,P15KBCCT-ND,P15KBCDKR-ND,10-ERA-8AEB153VDKR,ERA-8AEB153P,10-ERA-8AEB153VCT
Base Product Number: ERA-8AEB
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 4W Resistor - 52-ERA-8AEB153V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERA-8AEB153V
SMD 4W Resistor 52-ERA-8AEB153V
15kR 0.1% 1/4W 1206 SMD Metal Film Resistor Product overview: ERA-8AEB153V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB153V can be used for catalog matching and distributor lookup.

15kR 0.1% 1/4W 1206 SMD Metal Film Resistor Product overview: ERA-8AEB153V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB153V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 15K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic - 15R1338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
15R1338
Res, 15K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 15R1338
RES, 15K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 15K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1326858-ERA-8AEB153V 52-ERA-8AEB153V 15R1338
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W Resistor Res, 15K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details