Panasonic Res, 15R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic ERA-8AEB151V

Description
RES, 15R, 0.1%, 0.25W, METAL FILM, 1206; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 15R, 0.1%, 0.25W, METAL FILM, 1206; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic - 55W9976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
55W9976
Res, 15R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 55W9976
RES, 15R, 0.1%, 0.25W, METAL FILM, 1206; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 15R, 0.1%, 0.25W, METAL FILM, 1206; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0949 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0949
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0949
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 55W9976 57AK0949
Product Name Res, 15R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details