Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 147 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB1473V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 147 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 147 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 147 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X0957 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 147 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X0957
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 147 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X0957
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 147 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 147 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 147 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 55W9975 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 147 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
55W9975
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 147 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 55W9975
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 147 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 147 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X0957
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 147 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details