Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 14.7 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB1472V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 14.7 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 14.7 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 14.7 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X0956 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 14.7 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X0956
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 14.7 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X0956
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 14.7 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 14.7 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 14K7, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7596 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 14K7, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7596
Res, Metal Film (Thin Film), 14K7, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7596
RES, METAL FILM (THIN FILM), 14K7, 0.1%, 0.25W, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 14K7, 0.1%, 0.25W, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X0956 93T7596
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 14.7 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic Res, Metal Film (Thin Film), 14K7, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Resistance Range 14700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details