Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 140 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB1403V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 140 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 140 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 140 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X0949 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 140 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X0949
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 140 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X0949
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 140 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 140 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 140 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 55W9971 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 140 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
55W9971
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 140 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 55W9971
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 140 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 140 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X0949
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 140 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details