Panasonic Res, Metal Film (Thin Film), 13K7, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB1372V

Description
RES, METAL FILM (THIN FILM), 13K7, 0.1%, 0.25W, 1206; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 13K7, 0.1%, 0.25W, 1206; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 13K7, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7588 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 13K7, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7588
Res, Metal Film (Thin Film), 13K7, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7588
RES, METAL FILM (THIN FILM), 13K7, 0.1%, 0.25W, 1206; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 13K7, 0.1%, 0.25W, 1206; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7588
Product Name Res, Metal Film (Thin Film), 13K7, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 13700 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details