Panasonic Res, Metal Film (Thin Film), 13K, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB133V

Description
RES, METAL FILM (THIN FILM), 13K, 0.1%, 0.25W, 1206; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 13K, 0.1%, 0.25W, 1206; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 13K, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2050 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 13K, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2050
Res, Metal Film (Thin Film), 13K, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2050
RES, METAL FILM (THIN FILM), 13K, 0.1%, 0.25W, 1206; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 13K, 0.1%, 0.25W, 1206; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 13K OHM 0.1% 1/4W 1206 - 590-ERA-8AEB133V - Utmel Electronic Limited
Hong Kong, China
RES SMD 13K OHM 0.1% 1/4W 1206
590-ERA-8AEB133V
RES SMD 13K OHM 0.1% 1/4W 1206 590-ERA-8AEB133V
RES SMD 13K OHM 0.1% 1/4W 1206

RES SMD 13K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 12T2050 590-ERA-8AEB133V
Product Name Res, Metal Film (Thin Film), 13K, 0.1%, 0.25W, 1206; Resistance Panasonic RES SMD 13K OHM 0.1% 1/4W 1206
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 13000 ohms 13000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details