Panasonic Resistors - Chip Resistor - Surface Mount ERA-8AEB1332V

Description
Win Source Part Number: 1057552-ERA-8AEB1332 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 13.3 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RP73D2B13K3BTG; RT1206BRD0713K3L; RT1206BRD0713KL; RT1206BRD0712K1L; ERA8AEB123V; ERA8AEB1402VERA8AEB1 332V; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P13.3KBCCT,P13.3KBCT R,ERA-8AEB1332P,ERA8 AEB1332V,P13.3KBCDKR Base Product Number: ERA-8AEB
Request a Quote Datasheet
Description
Win Source Part Number: 1057552-ERA-8AEB1332 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 13.3 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RP73D2B13K3BTG; RT1206BRD0713K3L; RT1206BRD0713KL; RT1206BRD0712K1L; ERA8AEB123V; ERA8AEB1402VERA8AEB1 332V; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P13.3KBCCT,P13.3KBCT R,ERA-8AEB1332P,ERA8 AEB1332V,P13.3KBCDKR Base Product Number: ERA-8AEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057552-ERA-8AEB1332V
Resistors - Chip Resistor - Surface Mount 1057552-ERA-8AEB1332V
Win Source Part Number: 1057552-ERA-8AEB1332 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 13.3 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RP73D2B13K3BTG; RT1206BRD0713K3L; RT1206BRD0713KL; RT1206BRD0712K1L; ERA8AEB123V; ERA8AEB1402VERA8AEB1 332V; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P13.3KBCCT,P13.3KBCT R,ERA-8AEB1332P,ERA8 AEB1332V,P13.3KBCDKR Base Product Number: ERA-8AEB

Win Source Part Number: 1057552-ERA-8AEB1332V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 13.3 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): RP73D2B13K3BTG; RT1206BRD0713K3L; RT1206BRD0713KL; RT1206BRD0712K1L; ERA8AEB123V; ERA8AEB1402VERA8AEB1332V;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P13.3KBCCT,P13.3KBCTR,ERA-8AEB1332P,ERA8AEB1332V,P13.3KBCDKR
Base Product Number: ERA-8AEB

Buy Now Datasheet
SMD 4W Resistor - 52-ERA-8AEB1332V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERA-8AEB1332V
SMD 4W Resistor 52-ERA-8AEB1332V
13.3kR 0.1% 1/4W 1206 SMD Thin Film Resistor Product overview: ERA-8AEB1332V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB1332V can be used for catalog matching and distributor lookup.

13.3kR 0.1% 1/4W 1206 SMD Thin Film Resistor Product overview: ERA-8AEB1332V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB1332V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 13K3, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7585 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 13K3, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7585
Res, Metal Film (Thin Film), 13K3, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7585
RES, METAL FILM (THIN FILM), 13K3, 0.1%, 0.25W, 1206; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 13K3, 0.1%, 0.25W, 1206; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 13.3 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X0940 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 13.3 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X0940
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 13.3 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X0940
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 13.3 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 13.3 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1057552-ERA-8AEB1332V 52-ERA-8AEB1332V 93T7585 31X0940
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W Resistor Res, Metal Film (Thin Film), 13K3, 0.1%, 0.25W, 1206; Resistance Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 13.3 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 13300 ohms 13300 ohms 13300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details