Panasonic Res, Metal Film (Thin Film), 1K3, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB132V

Description
RES, METAL FILM (THIN FILM), 1K3, 0.1%, 0.25W, 1206; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K3, 0.1%, 0.25W, 1206; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K3, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2049 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K3, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2049
Res, Metal Film (Thin Film), 1K3, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2049
RES, METAL FILM (THIN FILM), 1K3, 0.1%, 0.25W, 1206; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K3, 0.1%, 0.25W, 1206; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12T2049
Product Name Res, Metal Film (Thin Film), 1K3, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers