Panasonic RES SMD 120K OHM 0.1% 1/4W 1206 ERA-8AEB124V

Description
RES SMD 120K OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 120K OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 120K OHM 0.1% 1/4W 1206 - 590-ERA-8AEB124V - Utmel Electronic Limited
Hong Kong, China
RES SMD 120K OHM 0.1% 1/4W 1206
590-ERA-8AEB124V
RES SMD 120K OHM 0.1% 1/4W 1206 590-ERA-8AEB124V
RES SMD 120K OHM 0.1% 1/4W 1206

RES SMD 120K OHM 0.1% 1/4W 1206

Supplier's Site
Res, Metal Film (Thin Film), 120K, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2047 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 120K, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2047
Res, Metal Film (Thin Film), 120K, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2047
RES, METAL FILM (THIN FILM), 120K, 0.1%, 0.25W, 1206; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 120K, 0.1%, 0.25W, 1206; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERA-8AEB124V 12T2047
Product Name RES SMD 120K OHM 0.1% 1/4W 1206 Res, Metal Film (Thin Film), 120K, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206; 1206 [3216 Metric]
Resistance Range 120000 ohms 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details