Panasonic Res, Metal Film (Thin Film) Film, 1206, 1.24Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic ERA-8AEB1241V

Description
RES, METAL FILM (THIN FILM) FILM, 1206, 1.24KOHM, 0.1%, 0.25W, FULL REEL; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM) FILM, 1206, 1.24KOHM, 0.1%, 0.25W, FULL REEL; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film) Film, 1206, 1.24Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic - 01X1422 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film) Film, 1206, 1.24Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic
01X1422
Res, Metal Film (Thin Film) Film, 1206, 1.24Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic 01X1422
RES, METAL FILM (THIN FILM) FILM, 1206, 1.24KOHM, 0.1%, 0.25W, FULL REEL; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM) FILM, 1206, 1.24KOHM, 0.1%, 0.25W, FULL REEL; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01X1422
Product Name Res, Metal Film (Thin Film) Film, 1206, 1.24Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details