Panasonic Res, Metal Film (Thin Film), 1K2, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB122V

Description
RES, METAL FILM (THIN FILM), 1K2, 0.1%, 0.25W, 1206; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K2, 0.1%, 0.25W, 1206; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K2, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2045 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K2, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2045
Res, Metal Film (Thin Film), 1K2, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2045
RES, METAL FILM (THIN FILM), 1K2, 0.1%, 0.25W, 1206; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K2, 0.1%, 0.25W, 1206; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12T2045
Product Name Res, Metal Film (Thin Film), 1K2, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1200 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details