Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 11.8 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB1182V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 11.8 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 11.8 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 11.8 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X0925 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 11.8 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X0925
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 11.8 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X0925
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 11.8 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 11.8 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 11.8 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 55W9960 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 11.8 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
55W9960
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 11.8 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 55W9960
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 11.8 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 11.8 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X0925
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 11.8 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers